Vishay Precision Group Wirewound Resistors CW00727R50KE73

Description
CW-7 27.5 10% E73 e3
Request a Quote Datasheet
Description
CW-7 27.5 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00727R50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00727R50KE73
Wirewound Resistors 3110-CW00727R50KE73
CW-7 27.5 10% E73 e3

CW-7 27.5 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00727R50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00727R50KE73
Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00727R50KE73
Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 27.5 10% E73 E3 Vishay - 70P1589 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 27.5 10% E73 E3 Vishay
70P1589
Cw-7 27.5 10% E73 E3 Vishay 70P1589
CW-7 27.5 10% E73 e3

CW-7 27.5 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00727R50KE73 CW00727R50KE73 70P1589
Product Name Wirewound Resistors Res Wirewound 27.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 27.5 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details