Vishay Precision Group Wirewound Resistors CW007274R0KE73

Description
CW-7 274 10% E73 e3
Request a Quote Datasheet
Description
CW-7 274 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007274R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007274R0KE73
Wirewound Resistors 3110-CW007274R0KE73
CW-7 274 10% E73 e3

CW-7 274 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007274R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007274R0KE73
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007274R0KE73
Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 274 10% E73 E3 Vishay - 70P1597 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 274 10% E73 E3 Vishay
70P1597
Cw-7 274 10% E73 E3 Vishay 70P1597
CW-7 274 10% E73 e3

CW-7 274 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007274R0KE73 CW007274R0KE73 70P1597
Product Name Wirewound Resistors Res Wirewound 274 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 274 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 274 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details