Vishay Precision Group Wirewound Resistors CW007274R0JE73

Description
CW-7 274 5% E73 e3
Request a Quote Datasheet
Description
CW-7 274 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007274R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007274R0JE73
Wirewound Resistors 3110-CW007274R0JE73
CW-7 274 5% E73 e3

CW-7 274 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007274R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007274R0JE73
Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007274R0JE73
Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 274 5% E73 E3 Vishay - 70P1595 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 274 5% E73 E3 Vishay
70P1595
Cw-7 274 5% E73 E3 Vishay 70P1595
CW-7 274 5% E73 e3

CW-7 274 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007274R0JE73 CW007274R0JE73 70P1595
Product Name Wirewound Resistors Res Wirewound 274 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 274 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 274 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details