Vishay Precision Group Wirewound Resistors CW007270R0KE73

Description
CW-7 270 10% E73 e3
Request a Quote Datasheet
Description
CW-7 270 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007270R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007270R0KE73
Wirewound Resistors 3110-CW007270R0KE73
CW-7 270 10% E73 e3

CW-7 270 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007270R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007270R0KE73
Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007270R0KE73
Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 270 10% E73 E3 Vishay - 70P1593 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 270 10% E73 E3 Vishay
70P1593
Cw-7 270 10% E73 E3 Vishay 70P1593
CW-7 270 10% E73 e3

CW-7 270 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007270R0KE73 CW007270R0KE73 70P1593
Product Name Wirewound Resistors Res Wirewound 270 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 270 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 270 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers