Vishay Precision Group Wirewound Resistors CW007250R0JE73

Description
CW-7 250 5% E73 e3
Request a Quote Datasheet
Description
CW-7 250 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007250R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007250R0JE73
Wirewound Resistors 3110-CW007250R0JE73
CW-7 250 5% E73 e3

CW-7 250 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007250R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007250R0JE73
Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007250R0JE73
Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 250 5% E73 E3 Vishay - 70P1571 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 250 5% E73 E3 Vishay
70P1571
Cw-7 250 5% E73 E3 Vishay 70P1571
CW-7 250 5% E73 e3

CW-7 250 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007250R0JE73 CW007250R0JE73 70P1571
Product Name Wirewound Resistors Res Wirewound 250 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 250 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 250 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details