Vishay Precision Group Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00724K70JE73

Description
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00724K70JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00724K70JE73
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00724K70JE73
Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00724K70JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00724K70JE73
Wirewound Resistors 3110-CW00724K70JE73
CW-7 24.7K 5% E73 e3

CW-7 24.7K 5% E73 e3

Supplier's Site Datasheet
Cw-7 24.7K 5% E73 E3 Vishay - 70P1551 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 24.7K 5% E73 E3 Vishay
70P1551
Cw-7 24.7K 5% E73 E3 Vishay 70P1551
CW-7 24.7K 5% E73 e3

CW-7 24.7K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00724K70JE73 3110-CW00724K70JE73 70P1551
Product Name Res Wirewound 24.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 24.7K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-C1410RJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details