Vishay Precision Group Wirewound Resistors CW007240R0KE12

Description
CW-7 240 10% E12 e3
Request a Quote Datasheet
Description
CW-7 240 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007240R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007240R0KE12
Wirewound Resistors 3110-CW007240R0KE12
CW-7 240 10% E12 e3

CW-7 240 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007240R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007240R0KE12
Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007240R0KE12
Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 240 10% E12 E3 Vishay - 70P1560 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 240 10% E12 E3 Vishay
70P1560
Cw-7 240 10% E12 E3 Vishay 70P1560
CW-7 240 10% e12 E3

CW-7 240 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007240R0KE12 CW007240R0KE12 70P1560
Product Name Wirewound Resistors Res Wirewound 240 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 240 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 240 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers