Vishay Precision Group Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007235R0KE73

Description
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007235R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007235R0KE73
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007235R0KE73
Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007235R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007235R0KE73
Wirewound Resistors 3110-CW007235R0KE73
CW-7 235 10% E73 e3

CW-7 235 10% E73 e3

Supplier's Site Datasheet
Cw-7 235 10% E73 E3 Vishay - 70P1544 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 235 10% E73 E3 Vishay
70P1544
Cw-7 235 10% E73 E3 Vishay 70P1544
CW-7 235 10% E73 e3

CW-7 235 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007235R0KE73 3110-CW007235R0KE73 70P1544
Product Name Res Wirewound 235 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 235 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details