Vishay Precision Group Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00722R00JB12

Description
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00722R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00722R00JB12
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00722R00JB12
Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00722R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00722R00JB12
Wirewound Resistors 3110-CW00722R00JB12
CW-7 22 5% B12

CW-7 22 5% B12

Supplier's Site Datasheet
Cw-7 22 5% B12 Vishay - 28M5320 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 22 5% B12 Vishay
28M5320
Cw-7 22 5% B12 Vishay 28M5320
CW-7 22 5% B12

CW-7 22 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00722R00JB12 3110-CW00722R00JB12 28M5320
Product Name Res Wirewound 22 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 22 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers