Vishay Precision Group Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00722K50KE73

Description
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00722K50KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00722K50KE73
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00722K50KE73
Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00722K50KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00722K50KE73
Wirewound Resistors 3110-CW00722K50KE73
CW-7 22.5K 10% E73 e3

CW-7 22.5K 10% E73 e3

Supplier's Site Datasheet
Cw-7 22.5K 10% E73 E3 Vishay - 70P1524 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 22.5K 10% E73 E3 Vishay
70P1524
Cw-7 22.5K 10% E73 E3 Vishay 70P1524
CW-7 22.5K 10% E73 e3

CW-7 22.5K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00722K50KE73 3110-CW00722K50KE73 70P1524
Product Name Res Wirewound 22.5K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 22.5K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 7811321P - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details