Vishay Precision Group Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00720R00KE73

Description
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00720R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00720R00KE73
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00720R00KE73
Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00720R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00720R00KE73
Wirewound Resistors 3110-CW00720R00KE73
CW-7 20 10% E73 e3

CW-7 20 10% E73 e3

Supplier's Site Datasheet
Cw-7 20 10% E73 E3 Vishay - 70P1496 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 20 10% E73 E3 Vishay
70P1496
Cw-7 20 10% E73 E3 Vishay 70P1496
CW-7 20 10% E73 e3

CW-7 20 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00720R00KE73 3110-CW00720R00KE73 70P1496
Product Name Res Wirewound 20 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 20 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details