Vishay Precision Group Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0071R500KE73

Description
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0071R500KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0071R500KE73
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0071R500KE73
Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071R500KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071R500KE73
Wirewound Resistors 3110-CW0071R500KE73
CW-7 1.5 10% E73 e3

CW-7 1.5 10% E73 e3

Supplier's Site Datasheet
Cw-7 1.5 10% E73 E3 Vishay - 70P1230 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.5 10% E73 E3 Vishay
70P1230
Cw-7 1.5 10% E73 E3 Vishay 70P1230
CW-7 1.5 10% E73 e3

CW-7 1.5 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071R500KE73 3110-CW0071R500KE73 70P1230
Product Name Res Wirewound 1.5 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.5 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details