Vishay Precision Group Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0071R470JE73

Description
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0071R470JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0071R470JE73
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0071R470JE73
Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071R470JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071R470JE73
Wirewound Resistors 3110-CW0071R470JE73
CW-7 1.47 5% E73 e3

CW-7 1.47 5% E73 e3

Supplier's Site Datasheet
Cw-7 1.47 5% E73 E3 Vishay - 70P1224 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.47 5% E73 E3 Vishay
70P1224
Cw-7 1.47 5% E73 E3 Vishay 70P1224
CW-7 1.47 5% E73 e3

CW-7 1.47 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071R470JE73 3110-CW0071R470JE73 70P1224
Product Name Res Wirewound 1.47 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.47 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details