Vishay Precision Group Wirewound Resistors CW0071R200KE12

Description
CW-7 1.2 10% E12 e3
Request a Quote Datasheet
Description
CW-7 1.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0071R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071R200KE12
Wirewound Resistors 3110-CW0071R200KE12
CW-7 1.2 10% E12 e3

CW-7 1.2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0071R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0071R200KE12
Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk CW0071R200KE12
Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 1.2 10% E12 E3 Vishay - 70P1217 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.2 10% E12 E3 Vishay
70P1217
Cw-7 1.2 10% E12 E3 Vishay 70P1217
CW-7 1.2 10% e12 E3

CW-7 1.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0071R200KE12 CW0071R200KE12 70P1217
Product Name Wirewound Resistors Res Wirewound 1.2 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-7 1.2 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3A2K4JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details