Vishay Precision Group Wirewound Resistors CW0071R000KE73

Description
CW-7 1 10% E73 e3
Request a Quote Datasheet
Description
CW-7 1 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0071R000KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071R000KE73
Wirewound Resistors 3110-CW0071R000KE73
CW-7 1 10% E73 e3

CW-7 1 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R - CW0071R000KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R
CW0071R000KE73
Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R CW0071R000KE73
Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 1 10% E73 E3 Vishay - 70P1206 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1 10% E73 E3 Vishay
70P1206
Cw-7 1 10% E73 E3 Vishay 70P1206
CW-7 1 10% E73 e3

CW-7 1 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0071R000KE73 CW0071R000KE73 70P1206
Product Name Wirewound Resistors Res Wirewound 1 Ohm 10% 7W ¦50ppm/¦C AXL Thru-Hole T/R Cw-7 1 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details