Vishay Precision Group Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K800KE12

Description
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0071K800KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0071K800KE12
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K800KE12
Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0071K800KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K800KE12
Wirewound Resistors 3110-CW0071K800KE12
CW-7 1.8K 10% E12 e3

CW-7 1.8K 10% E12 e3

Supplier's Site Datasheet
Cw-7 1.8K 10% E12 E3 Vishay - 70P1197 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.8K 10% E12 E3 Vishay
70P1197
Cw-7 1.8K 10% E12 E3 Vishay 70P1197
CW-7 1.8K 10% e12 E3

CW-7 1.8K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K800KE12 3110-CW0071K800KE12 70P1197
Product Name Res Wirewound 1.8K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 1.8K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details