Vishay Precision Group Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K750KE12

Description
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0071K750KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0071K750KE12
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K750KE12
Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0071K750KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K750KE12
Wirewound Resistors 3110-CW0071K750KE12
CW-7 1.75K 10% E12 e3

CW-7 1.75K 10% E12 e3

Supplier's Site Datasheet
Cw-7 1.75K 10% E12 E3 Vishay - 70P1193 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.75K 10% E12 E3 Vishay
70P1193
Cw-7 1.75K 10% E12 E3 Vishay 70P1193
CW-7 1.75K 10% e12 E3

CW-7 1.75K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K750KE12 3110-CW0071K750KE12 70P1193
Product Name Res Wirewound 1.75K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 1.75K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers