Vishay Precision Group Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K620KE73

Description
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K620KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K620KE73
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K620KE73
Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K620KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K620KE73
Wirewound Resistors 3110-CW0071K620KE73
CW-7 1.62K 10% E73 e3

CW-7 1.62K 10% E73 e3

Supplier's Site Datasheet
Cw-7 1.62K 10% E73 E3 Vishay - 70P1190 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.62K 10% E73 E3 Vishay
70P1190
Cw-7 1.62K 10% E73 E3 Vishay 70P1190
CW-7 1.62K 10% E73 e3

CW-7 1.62K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K620KE73 3110-CW0071K620KE73 70P1190
Product Name Res Wirewound 1.62K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.62K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers