Vishay Precision Group Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K600KE73

Description
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K600KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K600KE73
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K600KE73
Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K600KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K600KE73
Wirewound Resistors 3110-CW0071K600KE73
CW-7 1.6K 10% E73 e3

CW-7 1.6K 10% E73 e3

Supplier's Site Datasheet
Cw-7 1.6K 10% E73 E3 Vishay - 70P1186 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.6K 10% E73 E3 Vishay
70P1186
Cw-7 1.6K 10% E73 E3 Vishay 70P1186
CW-7 1.6K 10% E73 e3

CW-7 1.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K600KE73 3110-CW0071K600KE73 70P1186
Product Name Res Wirewound 1.6K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.6K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers