Vishay Precision Group Wirewound Resistors CW0071K470KE73

Description
CW-7 1.47K 10% E73 e3
Request a Quote Datasheet
Description
CW-7 1.47K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0071K470KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K470KE73
Wirewound Resistors 3110-CW0071K470KE73
CW-7 1.47K 10% E73 e3

CW-7 1.47K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K470KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K470KE73
Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K470KE73
Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 1.47K 10% E73 E3 Vishay - 70P1174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.47K 10% E73 E3 Vishay
70P1174
Cw-7 1.47K 10% E73 E3 Vishay 70P1174
CW-7 1.47K 10% E73 e3

CW-7 1.47K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0071K470KE73 CW0071K470KE73 70P1174
Product Name Wirewound Resistors Res Wirewound 1.47K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 1.47K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1470 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers