Vishay Precision Group Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K470JE12

Description
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0071K470JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0071K470JE12
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K470JE12
Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0071K470JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K470JE12
Wirewound Resistors 3110-CW0071K470JE12
CW-7 1.47K 5% E12 e3

CW-7 1.47K 5% E12 e3

Supplier's Site Datasheet
Cw-7 1.47K 5% E12 E3 Vishay - 70P1171 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.47K 5% E12 E3 Vishay
70P1171
Cw-7 1.47K 5% E12 E3 Vishay 70P1171
CW-7 1.47K 5% e12 E3

CW-7 1.47K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K470JE12 3110-CW0071K470JE12 70P1171
Product Name Res Wirewound 1.47K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 1.47K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR12JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers