Vishay Precision Group Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K320JE73

Description
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K320JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K320JE73
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K320JE73
Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K320JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K320JE73
Wirewound Resistors 3110-CW0071K320JE73
CW-7 1.32K 5% E73 e3

CW-7 1.32K 5% E73 e3

Supplier's Site Datasheet
Cw-7 1.32K 5% E73 E3 Vishay - 70P1164 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.32K 5% E73 E3 Vishay
70P1164
Cw-7 1.32K 5% E73 E3 Vishay 70P1164
CW-7 1.32K 5% E73 e3

CW-7 1.32K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K320JE73 3110-CW0071K320JE73 70P1164
Product Name Res Wirewound 1.32K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.32K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers