Vishay Precision Group Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K250KE12

Description
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0071K250KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0071K250KE12
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW0071K250KE12
Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0071K250KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K250KE12
Wirewound Resistors 3110-CW0071K250KE12
CW-7 1.25K 10% E12 e3

CW-7 1.25K 10% E12 e3

Supplier's Site Datasheet
Cw-7 1.25K 10% E12 E3 Vishay - 70P1157 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.25K 10% E12 E3 Vishay
70P1157
Cw-7 1.25K 10% E12 E3 Vishay 70P1157
CW-7 1.25K 10% e12 E3

CW-7 1.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K250KE12 3110-CW0071K250KE12 70P1157
Product Name Res Wirewound 1.25K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 1.25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details