Vishay Precision Group Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K200KE73

Description
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K200KE73
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K200KE73
Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K200KE73
Wirewound Resistors 3110-CW0071K200KE73
CW-7 1.2K 10% E73 e3

CW-7 1.2K 10% E73 e3

Supplier's Site Datasheet
Cw-7 1.2K 10% E73 E3 Vishay - 70P1154 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.2K 10% E73 E3 Vishay
70P1154
Cw-7 1.2K 10% E73 E3 Vishay 70P1154
CW-7 1.2K 10% E73 e3

CW-7 1.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K200KE73 3110-CW0071K200KE73 70P1154
Product Name Res Wirewound 1.2K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 3-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers