Vishay Precision Group Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K100JE73

Description
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW0071K100JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW0071K100JE73
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW0071K100JE73
Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0071K100JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0071K100JE73
Wirewound Resistors 3110-CW0071K100JE73
CW-7 1.1K 5% E73 e3

CW-7 1.1K 5% E73 e3

Supplier's Site Datasheet
Cw-7 1.1K 5% E73 E3 Vishay - 70P1148 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 1.1K 5% E73 E3 Vishay
70P1148
Cw-7 1.1K 5% E73 E3 Vishay 70P1148
CW-7 1.1K 5% E73 e3

CW-7 1.1K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0071K100JE73 3110-CW0071K100JE73 70P1148
Product Name Res Wirewound 1.1K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 1.1K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details