Vishay Precision Group Wirewound Resistors CW00716R50KE12

Description
CW-7 16.5 10% E12 e3
Request a Quote Datasheet
Description
CW-7 16.5 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00716R50KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00716R50KE12
Wirewound Resistors 3110-CW00716R50KE12
CW-7 16.5 10% E12 e3

CW-7 16.5 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00716R50KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00716R50KE12
Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00716R50KE12
Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 16.5 10% E12 E3 Vishay - 70P1383 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 16.5 10% E12 E3 Vishay
70P1383
Cw-7 16.5 10% E12 E3 Vishay 70P1383
CW-7 16.5 10% e12 E3

CW-7 16.5 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00716R50KE12 CW00716R50KE12 70P1383
Product Name Wirewound Resistors Res Wirewound 16.5 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 16.5 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16.5 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers