Vishay Precision Group Wirewound Resistors CW00716R00KE73

Description
CW-7 16 10% E73 e3
Request a Quote Datasheet
Description
CW-7 16 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00716R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00716R00KE73
Wirewound Resistors 3110-CW00716R00KE73
CW-7 16 10% E73 e3

CW-7 16 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00716R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00716R00KE73
Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00716R00KE73
Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 16 10% E73 E3 Vishay - 70P1380 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 16 10% E73 E3 Vishay
70P1380
Cw-7 16 10% E73 E3 Vishay 70P1380
CW-7 16 10% E73 e3

CW-7 16 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00716R00KE73 CW00716R00KE73 70P1380
Product Name Wirewound Resistors Res Wirewound 16 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 16 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers