Vishay Precision Group Wirewound Resistors CW00716K00JE73

Description
CW-7 16K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 16K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00716K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00716K00JE73
Wirewound Resistors 3110-CW00716K00JE73
CW-7 16K 5% E73 e3

CW-7 16K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00716K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00716K00JE73
Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00716K00JE73
Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 16K 5% E73 E3 Vishay - 70P1370 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 16K 5% E73 E3 Vishay
70P1370
Cw-7 16K 5% E73 E3 Vishay 70P1370
CW-7 16K 5% E73 e3

CW-7 16K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00716K00JE73 CW00716K00JE73 70P1370
Product Name Wirewound Resistors Res Wirewound 16K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 16K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details