Vishay Precision Group Wirewound Resistors CW007165R0KE73

Description
CW-7 165 10% E73 e3
Request a Quote Datasheet
Description
CW-7 165 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007165R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007165R0KE73
Wirewound Resistors 3110-CW007165R0KE73
CW-7 165 10% E73 e3

CW-7 165 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007165R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007165R0KE73
Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007165R0KE73
Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 165 10% E73 E3 Vishay - 70P1392 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 165 10% E73 E3 Vishay
70P1392
Cw-7 165 10% E73 E3 Vishay 70P1392
CW-7 165 10% E73 e3

CW-7 165 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007165R0KE73 CW007165R0KE73 70P1392
Product Name Wirewound Resistors Res Wirewound 165 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 165 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 165 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers