Vishay Precision Group Wirewound Resistors CW00715R00KE73

Description
CW-7 15 10% E73 e3
Request a Quote Datasheet
Description
CW-7 15 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00715R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00715R00KE73
Wirewound Resistors 3110-CW00715R00KE73
CW-7 15 10% E73 e3

CW-7 15 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00715R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00715R00KE73
Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00715R00KE73
Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 15 10% E73 E3 Vishay - 70P1360 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 15 10% E73 E3 Vishay
70P1360
Cw-7 15 10% E73 E3 Vishay 70P1360
CW-7 15 10% E73 e3

CW-7 15 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00715R00KE73 CW00715R00KE73 70P1360
Product Name Wirewound Resistors Res Wirewound 15 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 15 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers