Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00715R00JR55

Description
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00715R00JR55 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00715R00JR55
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00715R00JR55
Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW00715R00JR55
Product Name Res Wirewound 15 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details