Vishay Precision Group Wirewound Resistors CW00715K00JE12

Description
CW-7 15K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 15K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00715K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00715K00JE12
Wirewound Resistors 3110-CW00715K00JE12
CW-7 15K 5% E12 e3

CW-7 15K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00715K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00715K00JE12
Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00715K00JE12
Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 15K 5% E12 E3 Vishay - 70P1353 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 15K 5% E12 E3 Vishay
70P1353
Cw-7 15K 5% E12 E3 Vishay 70P1353
CW-7 15K 5% e12 E3

CW-7 15K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00715K00JE12 CW00715K00JE12 70P1353
Product Name Wirewound Resistors Res Wirewound 15K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 15K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details