Vishay Precision Group Wirewound Resistors CW007150R0JE12

Description
CW-7 150 5% E12 e3
Request a Quote Datasheet
Description
CW-7 150 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007150R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007150R0JE12
Wirewound Resistors 3110-CW007150R0JE12
CW-7 150 5% E12 e3

CW-7 150 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007150R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007150R0JE12
Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007150R0JE12
Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 150 5% E12 E3 Vishay - 70P1365 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 150 5% E12 E3 Vishay
70P1365
Cw-7 150 5% E12 E3 Vishay 70P1365
CW-7 150 5% e12 E3

CW-7 150 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007150R0JE12 CW007150R0JE12 70P1365
Product Name Wirewound Resistors Res Wirewound 150 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 150 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 150 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details