Vishay Precision Group Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00714R00JE12

Description
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00714R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00714R00JE12
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00714R00JE12
Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00714R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00714R00JE12
Wirewound Resistors 3110-CW00714R00JE12
CW-7 14 5% E12 e3

CW-7 14 5% E12 e3

Supplier's Site Datasheet
Cw-7 14 5% E12 E3 Vishay - 70P1333 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 14 5% E12 E3 Vishay
70P1333
Cw-7 14 5% E12 E3 Vishay 70P1333
CW-7 14 5% e12 E3

CW-7 14 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00714R00JE12 3110-CW00714R00JE12 70P1333
Product Name Res Wirewound 14 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 14 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers