Vishay Precision Group Wirewound Resistors CW00713K50JE73

Description
CW-7 13.5K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 13.5K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00713K50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00713K50JE73
Wirewound Resistors 3110-CW00713K50JE73
CW-7 13.5K 5% E73 e3

CW-7 13.5K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00713K50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00713K50JE73
Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00713K50JE73
Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 13.5K 5% E73 E3 Vishay - 70P1318 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 13.5K 5% E73 E3 Vishay
70P1318
Cw-7 13.5K 5% E73 E3 Vishay 70P1318
CW-7 13.5K 5% E73 e3

CW-7 13.5K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00713K50JE73 CW00713K50JE73 70P1318
Product Name Wirewound Resistors Res Wirewound 13.5K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 13.5K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13500 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers