Vishay Precision Group Wirewound Resistors CW00713K30JE12

Description
CW-7 13.3K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 13.3K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00713K30JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00713K30JE12
Wirewound Resistors 3110-CW00713K30JE12
CW-7 13.3K 5% E12 e3

CW-7 13.3K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00713K30JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00713K30JE12
Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00713K30JE12
Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 13.3K 5% E12 E3 Vishay - 70P1313 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 13.3K 5% E12 E3 Vishay
70P1313
Cw-7 13.3K 5% E12 E3 Vishay 70P1313
CW-7 13.3K 5% e12 E3

CW-7 13.3K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00713K30JE12 CW00713K30JE12 70P1313
Product Name Wirewound Resistors Res Wirewound 13.3K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 13.3K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 13300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers