Vishay Precision Group Wirewound Resistors CW007133R0KE12

Description
CW-7 133 10% E12 e3
Request a Quote Datasheet
Description
CW-7 133 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007133R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007133R0KE12
Wirewound Resistors 3110-CW007133R0KE12
CW-7 133 10% E12 e3

CW-7 133 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW007133R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW007133R0KE12
Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW007133R0KE12
Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 133 10% E12 E3 Vishay - 70P1331 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 133 10% E12 E3 Vishay
70P1331
Cw-7 133 10% E12 E3 Vishay 70P1331
CW-7 133 10% e12 E3

CW-7 133 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007133R0KE12 CW007133R0KE12 70P1331
Product Name Wirewound Resistors Res Wirewound 133 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 133 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 133 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details