Vishay Precision Group Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007133R0JE73

Description
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007133R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007133R0JE73
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007133R0JE73
Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007133R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007133R0JE73
Wirewound Resistors 3110-CW007133R0JE73
CW-7 133 5% E73 e3

CW-7 133 5% E73 e3

Supplier's Site Datasheet
Cw-7 133 5% E73 E3 Vishay - 70P1330 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 133 5% E73 E3 Vishay
70P1330
Cw-7 133 5% E73 E3 Vishay 70P1330
CW-7 133 5% E73 e3

CW-7 133 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007133R0JE73 3110-CW007133R0JE73 70P1330
Product Name Res Wirewound 133 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 133 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details