Vishay Precision Group Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00712R00JB12

Description
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00712R00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00712R00JB12
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00712R00JB12
Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00712R00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00712R00JB12
Wirewound Resistors 3110-CW00712R00JB12
CW-7 12 5% B12

CW-7 12 5% B12

Supplier's Site Datasheet
Cw-7 12 5% B12 Vishay - 28M5308 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 12 5% B12 Vishay
28M5308
Cw-7 12 5% B12 Vishay 28M5308
CW-7 12 5% B12

CW-7 12 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00712R00JB12 3110-CW00712R00JB12 28M5308
Product Name Res Wirewound 12 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 12 5% B12 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details