Vishay Precision Group Wirewound Resistors CW00712K70JE12

Description
CW-7 12.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 12.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00712K70JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00712K70JE12
Wirewound Resistors 3110-CW00712K70JE12
CW-7 12.7K 5% E12 e3

CW-7 12.7K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00712K70JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00712K70JE12
Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00712K70JE12
Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 12.7K 5% E12 E3 Vishay - 70P1289 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 12.7K 5% E12 E3 Vishay
70P1289
Cw-7 12.7K 5% E12 E3 Vishay 70P1289
CW-7 12.7K 5% e12 E3

CW-7 12.7K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00712K70JE12 CW00712K70JE12 70P1289
Product Name Wirewound Resistors Res Wirewound 12.7K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 12.7K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 12700 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details