Vishay Precision Group Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007121R0JE73

Description
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007121R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007121R0JE73
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007121R0JE73
Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007121R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007121R0JE73
Wirewound Resistors 3110-CW007121R0JE73
CW-7 121 5% E73 e3

CW-7 121 5% E73 e3

Supplier's Site Datasheet
Cw-7 121 5% E73 E3 Vishay - 70P1302 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 121 5% E73 E3 Vishay
70P1302
Cw-7 121 5% E73 E3 Vishay 70P1302
CW-7 121 5% E73 e3

CW-7 121 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007121R0JE73 3110-CW007121R0JE73 70P1302
Product Name Res Wirewound 121 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 121 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details