Vishay Precision Group Wirewound Resistors CW007120R0KE73

Description
CW-7 120 10% E73 e3
Request a Quote Datasheet
Description
CW-7 120 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007120R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007120R0KE73
Wirewound Resistors 3110-CW007120R0KE73
CW-7 120 10% E73 e3

CW-7 120 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007120R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007120R0KE73
Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007120R0KE73
Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 120 10% E73 E3 Vishay - 70P1300 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 120 10% E73 E3 Vishay
70P1300
Cw-7 120 10% E73 E3 Vishay 70P1300
CW-7 120 10% E73 e3

CW-7 120 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007120R0KE73 CW007120R0KE73 70P1300
Product Name Wirewound Resistors Res Wirewound 120 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 120 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 120 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661676 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details