Vishay Precision Group Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00711R00KE73

Description
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00711R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00711R00KE73
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00711R00KE73
Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00711R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00711R00KE73
Wirewound Resistors 3110-CW00711R00KE73
CW-7 11 10% E73 e3

CW-7 11 10% E73 e3

Supplier's Site Datasheet
Cw-7 11 10% E73 E3 Vishay - 70P1267 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 11 10% E73 E3 Vishay
70P1267
Cw-7 11 10% E73 E3 Vishay 70P1267
CW-7 11 10% E73 e3

CW-7 11 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00711R00KE73 3110-CW00711R00KE73 70P1267
Product Name Res Wirewound 11 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 11 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers