Vishay Precision Group Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00711K00KE73

Description
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00711K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00711K00KE73
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00711K00KE73
Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00711K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00711K00KE73
Wirewound Resistors 3110-CW00711K00KE73
CW-7 11K 10% E73 e3

CW-7 11K 10% E73 e3

Supplier's Site Datasheet
Cw-7 11K 10% E73 E3 Vishay - 70P1263 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 11K 10% E73 E3 Vishay
70P1263
Cw-7 11K 10% E73 E3 Vishay 70P1263
CW-7 11K 10% E73 e3

CW-7 11K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00711K00KE73 3110-CW00711K00KE73 70P1263
Product Name Res Wirewound 11K Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 11K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756678 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details