Vishay Precision Group Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00711K00JE12

Description
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00711K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00711K00JE12
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00711K00JE12
Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00711K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00711K00JE12
Wirewound Resistors 3110-CW00711K00JE12
CW-7 11K 5% E12 e3

CW-7 11K 5% E12 e3

Supplier's Site Datasheet
Cw-7 11K 5% E12 E3 Vishay - 70P1260 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 11K 5% E12 E3 Vishay
70P1260
Cw-7 11K 5% E12 E3 Vishay 70P1260
CW-7 11K 5% e12 E3

CW-7 11K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00711K00JE12 3110-CW00711K00JE12 70P1260
Product Name Res Wirewound 11K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-7 11K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details