Vishay Precision Group Wirewound Resistors CW007117R0JE73

Description
CW-7 117 5% E73 e3
Request a Quote Datasheet
Description
CW-7 117 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW007117R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007117R0JE73
Wirewound Resistors 3110-CW007117R0JE73
CW-7 117 5% E73 e3

CW-7 117 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007117R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007117R0JE73
Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007117R0JE73
Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 117 5% E73 E3 Vishay - 70P1273 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 117 5% E73 E3 Vishay
70P1273
Cw-7 117 5% E73 E3 Vishay 70P1273
CW-7 117 5% E73 e3

CW-7 117 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW007117R0JE73 CW007117R0JE73 70P1273
Product Name Wirewound Resistors Res Wirewound 117 Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 117 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 117 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details