Vishay Precision Group Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007110R0KE73

Description
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW007110R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW007110R0KE73
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW007110R0KE73
Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW007110R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW007110R0KE73
Wirewound Resistors 3110-CW007110R0KE73
CW-7 110 10% E73 e3

CW-7 110 10% E73 e3

Supplier's Site Datasheet
Cw-7 110 10% E73 E3 Vishay - 70P1271 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 110 10% E73 E3 Vishay
70P1271
Cw-7 110 10% E73 E3 Vishay 70P1271
CW-7 110 10% E73 e3

CW-7 110 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW007110R0KE73 3110-CW007110R0KE73 70P1271
Product Name Res Wirewound 110 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 110 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers