Vishay Precision Group Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00710R00KE73

Description
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00710R00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00710R00KE73
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00710R00KE73
Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00710R00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00710R00KE73
Wirewound Resistors 3110-CW00710R00KE73
CW-7 10 10% E73 e3

CW-7 10 10% E73 e3

Supplier's Site Datasheet
Cw-7 10 10% E73 E3 Vishay - 70P1258 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 10 10% E73 E3 Vishay
70P1258
Cw-7 10 10% E73 E3 Vishay 70P1258
CW-7 10 10% E73 e3

CW-7 10 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00710R00KE73 3110-CW00710R00KE73 70P1258
Product Name Res Wirewound 10 Ohm 10% 7W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-7 10 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details