Vishay Precision Group Wirewound Resistors CW00710K90JE73

Description
CW-7 10.9K 5% E73 e3
Request a Quote Datasheet
Description
CW-7 10.9K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00710K90JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00710K90JE73
Wirewound Resistors 3110-CW00710K90JE73
CW-7 10.9K 5% E73 e3

CW-7 10.9K 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R - CW00710K90JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R
CW00710K90JE73
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R CW00710K90JE73
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-7 10.9K 5% E73 E3 Vishay - 70P1252 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 10.9K 5% E73 E3 Vishay
70P1252
Cw-7 10.9K 5% E73 E3 Vishay 70P1252
CW-7 10.9K 5% E73 e3

CW-7 10.9K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00710K90JE73 CW00710K90JE73 70P1252
Product Name Wirewound Resistors Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole T/R Cw-7 10.9K 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 10900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers