Vishay Precision Group Wirewound Resistors CW00710K90JE12

Description
CW-7 10.9K 5% E12 e3
Request a Quote Datasheet
Description
CW-7 10.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00710K90JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00710K90JE12
Wirewound Resistors 3110-CW00710K90JE12
CW-7 10.9K 5% E12 e3

CW-7 10.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00710K90JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00710K90JE12
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk CW00710K90JE12
Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-7 10.9K 5% E12 E3 Vishay - 70P1251 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 10.9K 5% E12 E3 Vishay
70P1251
Cw-7 10.9K 5% E12 E3 Vishay 70P1251
CW-7 10.9K 5% e12 E3

CW-7 10.9K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00710K90JE12 CW00710K90JE12 70P1251
Product Name Wirewound Resistors Res Wirewound 10.9K Ohm 5% 7W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-7 10.9K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 10900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details